Alluxa, Inc. Cy®5 ULTRA Fluorescence Filter Set for LED Light Sources s7594

Description
ULTRA Series Cy®5 fluorescence filter set designed to provide bright, high-contrast images of Cy®5-stained samples when illuminated with an LED light source. This filter set is also ideal for obtaining high signal-to-noise ratios for Cy®5 or Quasar® 670 probes used in real-time qPCR. It is alternately an excellent fit for Alexa Fluor® 647, DRAQ5™, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series Cy®5 fluorescence filter set designed to provide bright, high-contrast images of Cy®5-stained samples when illuminated with an LED light source. This filter set is also ideal for obtaining high signal-to-noise ratios for Cy®5 or Quasar® 670 probes used in real-time qPCR. It is alternately an excellent fit for Alexa Fluor® 647, DRAQ5™, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cy®5 ULTRA Fluorescence Filter Set for LED Light Sources - s7594 - Alluxa, Inc.
Santa Rosa, CA, United States
Cy®5 ULTRA Fluorescence Filter Set for LED Light Sources
s7594
Cy®5 ULTRA Fluorescence Filter Set for LED Light Sources s7594
ULTRA Series Cy®5 fluorescence filter set designed to provide bright, high-contrast images of Cy®5-stained samples when illuminated with an LED light source. This filter set is also ideal for obtaining high signal-to-noise ratios for Cy®5 or Quasar® 670 probes used in real-time qPCR. It is alternately an excellent fit for Alexa Fluor® 647, DRAQ5™, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series Cy®5 fluorescence filter set designed to provide bright, high-contrast images of Cy®5-stained samples when illuminated with an LED light source. This filter set is also ideal for obtaining high signal-to-noise ratios for Cy®5 or Quasar® 670 probes used in real-time qPCR. It is alternately an excellent fit for Alexa Fluor® 647, DRAQ5™, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7594
Product Name Cy®5 ULTRA Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

354.78-0.5 OD6 Ultra Narrow Bandpass Filter - 7067 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
434-2 OD4 Ultra Narrow Bandpass Filter - 7345 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
656.3-1 OD4 Ultra Narrow Bandpass Filter - 7018 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 38.1 mm (1.5 inch)
View Details