Alluxa, Inc. 659.19-0.3 OD5 Ultra Narrow Bandpass Filter 7079

Description
Ultra-narrowband optical interference filter with a 659.19 nm center wavelength (CWL), a 0.3 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 659.19 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 659.19 nm center wavelength (CWL), a 0.3 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 659.19 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
659.19-0.3 OD5 Ultra Narrow Bandpass Filter - 7079 - Alluxa, Inc.
Santa Rosa, CA, United States
659.19-0.3 OD5 Ultra Narrow Bandpass Filter
7079
659.19-0.3 OD5 Ultra Narrow Bandpass Filter 7079
Ultra-narrowband optical interference filter with a 659.19 nm center wavelength (CWL), a 0.3 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 659.19 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 659.19 nm center wavelength (CWL), a 0.3 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1200 nm. This is a multi-cavity filter with steep edges, a flat top, and transmission that is greater than 85% at 659.19 nm. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7079
Product Name 659.19-0.3 OD5 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

661.5-1 OD5 Ultra Narrow Bandpass Filter - 7621 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
1030.7-3 OD5 Ultra Narrow Bandpass Filter - 7355 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
1082.7-1.1 OD4 Ultra Narrow Bandpass Filter - 7779 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details