Alluxa, Inc. CFP ULTRA Fluorescence Filter Set for LED Light Sources s7232

Description
ULTRA Series CFP fluorescence filter set designed to provide bright, high-contrast images of CFP-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with Auramine O, Spectrum Aqua, SYTOX® Blue and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series CFP fluorescence filter set designed to provide bright, high-contrast images of CFP-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with Auramine O, Spectrum Aqua, SYTOX® Blue and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CFP ULTRA Fluorescence Filter Set for LED Light Sources - s7232 - Alluxa, Inc.
Santa Rosa, CA, United States
CFP ULTRA Fluorescence Filter Set for LED Light Sources
s7232
CFP ULTRA Fluorescence Filter Set for LED Light Sources s7232
ULTRA Series CFP fluorescence filter set designed to provide bright, high-contrast images of CFP-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with Auramine O, Spectrum Aqua, SYTOX® Blue and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series CFP fluorescence filter set designed to provide bright, high-contrast images of CFP-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with Auramine O, Spectrum Aqua, SYTOX® Blue and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7232
Product Name CFP ULTRA Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

526-52 OD6 ULTRA Bandpass Filter - 7592 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
650-1 OD4 Ultra Narrow Bandpass Filter - 7261 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
5500-500 OD3 Bandpass Filter - 3985 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 23.4 mm (0.9213 inch)
View Details
510-10 OD4 Bandpass Filter - 7407 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details