Alluxa, Inc. 830-0.4 OD5 Ultra Narrow Bandpass Filter 7670

Description
Ultra-narrowband optical interference filter with an 830 nm center wavelength (CWL), a 0.4 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 600 nm to 1200 nm. This is a single-cavity filter with greater than 90% peak transmission. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 25.4 mm (+0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with an 830 nm center wavelength (CWL), a 0.4 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 600 nm to 1200 nm. This is a single-cavity filter with greater than 90% peak transmission. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 25.4 mm (+0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
830-0.4 OD5 Ultra Narrow Bandpass Filter - 7670 - Alluxa, Inc.
Santa Rosa, CA, United States
830-0.4 OD5 Ultra Narrow Bandpass Filter
7670
830-0.4 OD5 Ultra Narrow Bandpass Filter 7670
Ultra-narrowband optical interference filter with an 830 nm center wavelength (CWL), a 0.4 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 600 nm to 1200 nm. This is a single-cavity filter with greater than 90% peak transmission. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 25.4 mm (+0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with an 830 nm center wavelength (CWL), a 0.4 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 600 nm to 1200 nm. This is a single-cavity filter with greater than 90% peak transmission. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 25.4 mm (+0/-0.2 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7670
Product Name 830-0.4 OD5 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

470-10 OD4 Bandpass Filter - 7394 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
890-50 OD4 Bandpass Filter - 7598 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
890-50 OD4 Bandpass Filter - 7598 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
895.5-1 OD5 Ultra Narrow Bandpass Filter - 7715 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details