Alluxa, Inc. DAPI/FITC/TRITC/Cy®5/Cy®7 ULTRA Pinkel Fluorescence Filter Set s7205

Description
ULTRA Series DAPI, FITC, TRITC, Cy®5, and Cy®7 multiband pinkel fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 660, Alexa Fluor® 750, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series DAPI, FITC, TRITC, Cy®5, and Cy®7 multiband pinkel fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 660, Alexa Fluor® 750, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DAPI/FITC/TRITC/Cy®5/Cy®7 ULTRA Pinkel Fluorescence Filter Set - s7205 - Alluxa, Inc.
Santa Rosa, CA, United States
DAPI/FITC/TRITC/Cy®5/Cy®7 ULTRA Pinkel Fluorescence Filter Set
s7205
DAPI/FITC/TRITC/Cy®5/Cy®7 ULTRA Pinkel Fluorescence Filter Set s7205
ULTRA Series DAPI, FITC, TRITC, Cy®5, and Cy®7 multiband pinkel fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 660, Alexa Fluor® 750, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series DAPI, FITC, TRITC, Cy®5, and Cy®7 multiband pinkel fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 660, Alexa Fluor® 750, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7205
Product Name DAPI/FITC/TRITC/Cy®5/Cy®7 ULTRA Pinkel Fluorescence Filter Set
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

535-24_633-24 OD6 ULTRA Dual-Bandpass Filter - 7179 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
780.5-1 OD6 Ultra Narrow Bandpass Filter - 7575 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
661.5-1 OD5 Ultra Narrow Bandpass Filter - 7620 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details