Alluxa, Inc. DAPI/FITC/TRITC/Cy®5 ULTRA Sedat Fluorescence Filter Set for LED Light Sources s7196

Description
ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband sedat fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband sedat fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DAPI/FITC/TRITC/Cy®5 ULTRA Sedat Fluorescence Filter Set for LED Light Sources - s7196 - Alluxa, Inc.
Santa Rosa, CA, United States
DAPI/FITC/TRITC/Cy®5 ULTRA Sedat Fluorescence Filter Set for LED Light Sources
s7196
DAPI/FITC/TRITC/Cy®5 ULTRA Sedat Fluorescence Filter Set for LED Light Sources s7196
ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband sedat fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series DAPI, FITC, TRITC, and Cy®5 multiband sedat fluorescence filter set designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is ideal for use with LED light sources and can be used with Alexa Fluor® 405, GFP, RFP, Alexa Fluor® 647, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7196
Product Name DAPI/FITC/TRITC/Cy®5 ULTRA Sedat Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

466-44 OD6 ULTRA Bandpass Filter - 7646 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
622-40 OD6 ULTRA Bandpass Filter - 7676 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
397.2-0.37 OD6 Ultra Narrow Bandpass Filter - 7556 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details
1063.1-1.8 OD6 Ultra Narrow Bandpass Filter - 7063 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details