Alluxa, Inc. 588-45 OD6 Bandpass Filter 7142

Description
Bandpass filter with a 588 nm (± 3.0 nm) center wavelength (CWL), a 45 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 900 nm. This bandpass filter has steep edges and greater than 93% average transmission from 568 nm to 608 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 588 nm (± 3.0 nm) center wavelength (CWL), a 45 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 900 nm. This bandpass filter has steep edges and greater than 93% average transmission from 568 nm to 608 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
588-45 OD6 Bandpass Filter - 7142 - Alluxa, Inc.
Santa Rosa, CA, United States
588-45 OD6 Bandpass Filter
7142
588-45 OD6 Bandpass Filter 7142
Bandpass filter with a 588 nm (± 3.0 nm) center wavelength (CWL), a 45 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 900 nm. This bandpass filter has steep edges and greater than 93% average transmission from 568 nm to 608 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 588 nm (± 3.0 nm) center wavelength (CWL), a 45 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 300 nm to 900 nm. This bandpass filter has steep edges and greater than 93% average transmission from 568 nm to 608 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7142
Product Name 588-45 OD6 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

855.375-0.75 OD6 Ultra Narrow Bandpass Filter - 7362 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
577-31_690-58 OD6 ULTRA Dual-Bandpass Filter - 7180 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
469.5-41_622.5-47 OD6 ULTRA Dual-Bandpass Filter - 7120 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
671-10 OD4 Bandpass Filter - 7442 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details