Alluxa, Inc. Rhodamine B ULTRA Widefield Fluorescence Filter Set S7182

Description
ULTRA Series Rhodamine B fluorescence filter set designed to provide bright, high-contrast images of Rhodamine B stained samples. This filter set is also ideal for use with 5-TAMRA, R-PE, OFP, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series Rhodamine B fluorescence filter set designed to provide bright, high-contrast images of Rhodamine B stained samples. This filter set is also ideal for use with 5-TAMRA, R-PE, OFP, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rhodamine B ULTRA Widefield Fluorescence Filter Set - S7182 - Alluxa, Inc.
Santa Rosa, CA, United States
Rhodamine B ULTRA Widefield Fluorescence Filter Set
S7182
Rhodamine B ULTRA Widefield Fluorescence Filter Set S7182
ULTRA Series Rhodamine B fluorescence filter set designed to provide bright, high-contrast images of Rhodamine B stained samples. This filter set is also ideal for use with 5-TAMRA, R-PE, OFP, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series Rhodamine B fluorescence filter set designed to provide bright, high-contrast images of Rhodamine B stained samples. This filter set is also ideal for use with 5-TAMRA, R-PE, OFP, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number S7182
Product Name Rhodamine B ULTRA Widefield Fluorescence Filter Set
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

531.5-39 OD6 Bandpass Filter - 7141 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
10600 OD6 Notch Filter - 8672 - Alluxa, Inc.
Specs
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 2 mm (0.0787 inch)
View Details
1064.1-1 OD7 Ultra Narrow Bandpass Filter - 7084 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
407.7-0.3 OD6 Ultra Narrow Bandpass Filter - 7729 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details