Alluxa, Inc. 1064.6-0.4 OD6 Ultra Narrow Bandpass Filter 7300

Description
Ultra-narrowband optical interference filter with a 1064.6 nm center wavelength (CWL), a 0.4 nm full-width at half-maximum (FWHM), and OD6 blocking from 300 nm to 1000 nm. This is a single-cavity filter with greater than 85% peak transmission. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.8 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 1064.6 nm center wavelength (CWL), a 0.4 nm full-width at half-maximum (FWHM), and OD6 blocking from 300 nm to 1000 nm. This is a single-cavity filter with greater than 85% peak transmission. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.8 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1064.6-0.4 OD6 Ultra Narrow Bandpass Filter - 7300 - Alluxa, Inc.
Santa Rosa, CA, United States
1064.6-0.4 OD6 Ultra Narrow Bandpass Filter
7300
1064.6-0.4 OD6 Ultra Narrow Bandpass Filter 7300
Ultra-narrowband optical interference filter with a 1064.6 nm center wavelength (CWL), a 0.4 nm full-width at half-maximum (FWHM), and OD6 blocking from 300 nm to 1000 nm. This is a single-cavity filter with greater than 85% peak transmission. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.8 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 1064.6 nm center wavelength (CWL), a 0.4 nm full-width at half-maximum (FWHM), and OD6 blocking from 300 nm to 1000 nm. This is a single-cavity filter with greater than 85% peak transmission. This ultra-narrowband filter is coated on a 2 mm thick Borofloat® substrate and mounted in a 50.8 mm (+0/-0.8 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7300
Product Name 1064.6-0.4 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

1064.4-0.9 OD5 Ultra Narrow Bandpass Filter - 7709 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
View Details
1064.7-1 OD7 Ultra Narrow Bandpass Filter - 7572 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
1571.91-1.2 OD5 Ultra Narrow Bandpass Filter - 7304 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 49.9 mm (1.96 inch)
View Details
549-21 OD6 ULTRA Bandpass Filter - 7175 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details