84-10 -- UN PRESSURE VESSEL
Alloy Products Corp.
UN Pressure Vessel
84-10
Technical Specifications
|
Product Category
|
Storage Tanks and Process Tanks |
|
Product Number
|
84-10 |
|
Product Name
|
UN Pressure Vessel |
|
Type
|
Chemical Tank; Fuel/Oil Tank; Pressure Vessel; Water Tank; Vessel
|
|
Volume Capacity
|
10 gallons (37.85 liters)
|
|
Diameter / Width
|
12 inch (305 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Charles Ross & Son Company
Type
General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material
Aluminum; Exotic Metals; Steel; Stainless Steel
Features
Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Type
Air Receiver; Pressure Vessel
Volume Capacity
60 gallons (227 liters)
Pressure Rating
200 psi (141 m H2O)
View Details
Type
Air Receiver
Volume Capacity
30 to 8000 gallons (114 to 30283 liters)
View Details
Type
Air Receiver
Volume Capacity
0.5283 gallons (2 liters)
Pressure Rating
232 psi (163 m H2O)
View Details