Sykes Himax Diesel/Electric Drive Auto Prime Contractor Pump HH80

Description
The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically. Features Dry Self Primimg Operates in 'snore' conditions Diesel, electric or hydraulic drive Simple maintenance Replaceable wear parts Solids handling up to 75mm Pressure tested fuel tanks High Ground Clearance on Skids Bissalloy wear strips (optional) Interchangable parts Engine protection as standard Suction booms (optional) Suction lifts to 9m Chassis - Skid, road tow, wheeled, caged Zero emissions available Applications Mining Quarries Industrial Pipelines Jetting Drilling Construction
Description
The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically. Features Dry Self Primimg Operates in 'snore' conditions Diesel, electric or hydraulic drive Simple maintenance Replaceable wear parts Solids handling up to 75mm Pressure tested fuel tanks High Ground Clearance on Skids Bissalloy wear strips (optional) Interchangable parts Engine protection as standard Suction booms (optional) Suction lifts to 9m Chassis - Skid, road tow, wheeled, caged Zero emissions available Applications Mining Quarries Industrial Pipelines Jetting Drilling Construction

Suppliers

Company
Product
Description
Supplier Links
Himax Diesel/Electric Drive Auto Prime Contractor Pump - HH80 - Sykes
Rock Hill, SC, United States
Himax Diesel/Electric Drive Auto Prime Contractor Pump
HH80
Himax Diesel/Electric Drive Auto Prime Contractor Pump HH80
The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically. Features Dry Self Primimg Operates in 'snore' conditions Diesel, electric or hydraulic drive Simple maintenance Replaceable wear parts Solids handling up to 75mm Pressure tested fuel tanks High Ground Clearance on Skids Bissalloy wear strips (optional) Interchangable parts Engine protection as standard Suction booms (optional) Suction lifts to 9m Chassis - Skid, road tow, wheeled, caged Zero emissions available Applications Mining Quarries Industrial Pipelines Jetting Drilling Construction

The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation.
In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically.

Features

  • Dry Self Primimg
  • Operates in 'snore' conditions
  • Diesel, electric or hydraulic drive
  • Simple maintenance
  • Replaceable wear parts
  • Solids handling up to 75mm
  • Pressure tested fuel tanks
  • High Ground Clearance on Skids
  • Bissalloy wear strips (optional)
  • Interchangable parts
  • Engine protection as standard
  • Suction booms (optional)
  • Suction lifts to 9m
  • Chassis - Skid, road tow, wheeled, caged
  • Zero emissions available

Applications

  • Mining
  • Quarries
  • Industrial
  • Pipelines
  • Jetting
  • Drilling
  • Construction
Supplier's Site

Technical Specifications

  Sykes
Product Category Liquid Handling Pumps
Product Number HH80
Product Name Himax Diesel/Electric Drive Auto Prime Contractor Pump
Pump Type Self-Priming Pump; Wastewater Treatment Pump (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Hydraulic Pump/Motor -  - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details