Allied Moulded Products, Inc. ALMP Enclosure Panels PG120

Description
Inner Panel, Galvannealed
Description
Inner Panel, Galvannealed

Suppliers

Company
Product
Description
Supplier Links
ALMP Enclosure Panels - PG120 - Galco Industrial Electronics
Madison Heights, MI, United States
ALMP Enclosure Panels
PG120
ALMP Enclosure Panels PG120
Inner Panel, Galvannealed

Inner Panel, Galvannealed

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Industrial Enclosures
Product Number PG120
Product Name ALMP Enclosure Panels
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers