Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water.
For use with industrial control equipment in ordinary locations. Clear/polycarbonate,
The wall mounted junction box AM943 from Allied moulded products Inc. with the dimensions 9x4x3in (HxWxD) is the cost-effective and light weight alternative to common wall mounted steel junction boxes. The junction box is non-corrosive, non-conductive and light weight. Features lower installation cost, easy to modify and longer life cycle compared to steel. Rigid fiberglass reinforced polyester design with back panel inserts plus stainless steel mounting brackets and a gasket system encased in a continuous channel on the cover.Included with the AM943 from Allied moulded products Inc.316 stainless steel mounting brackets, Plated carbon steel internal hardware, Brass inserts, Polyurethane (FIP) Formed-In-Place gasket system.
Enclosure, 8.99in.Hx3.93in.Wx3.
| Allied Moulded Products, Inc. | Automation24, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | AM943 | AM943 | |
| Product Name | Small Junction Box NEMA 4X Fiberglass Enclosures | Wall mounted enclosure Allied Moulded Products AM943 | ALMP Wall Mount |
| Type | Junction Box | ||
| Shape | Rectangular | ||
| Length | 8.99 inch (228 mm) | 8.26 inch (210 mm) | |
| Width | 3.93 inch (99.82 mm) | 3.26 inch (82.8 mm) | |
| Depth | 3.88 inch (98.55 mm) | 3.13 inch (79.5 mm) |