Allied Moulded Products, Inc. JIC Size Junction Box NEMA 4X Fiberglass Enclosures AM864RLW

Description
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.
Datasheet
Description
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIC Size Junction Box NEMA 4X Fiberglass Enclosures - AM864RLW - Allied Moulded Products, Inc.
Bryan, OH, USA
JIC Size Junction Box NEMA 4X Fiberglass Enclosures
AM864RLW
JIC Size Junction Box NEMA 4X Fiberglass Enclosures AM864RLW
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.

Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water.

For use with industrial control equipment in ordinary locations. Clear/polycarbonate, viewing window used in applications where critical electronic equipment must be visible and protected from the elements.

Supplier's Site Datasheet

Technical Specifications

  Allied Moulded Products, Inc.
Product Category Industrial Enclosures
Product Number AM864RLW
Product Name JIC Size Junction Box NEMA 4X Fiberglass Enclosures
Type Junction Box
Shape Rectangular
Length 8 inch (203 mm)
Width 6.12 inch (155 mm)
Depth 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
NEMA 6 POLYCARBONATE BOX - SPCP.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.38 to 5.91 inch (35 to 150 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details