Allied Motion Technologies, Inc. Motor; 24 VDC; 3.7 A (Max.) (Rated Load); 74.6 W; 3750 RPM (No Load); 24 Oz-in. 537A133-3

Description
DC Permanent Magnet Motor 180 °C winding insulation Ball bearing 24 VDC voltage rating.
Description
DC Permanent Magnet Motor 180 °C winding insulation Ball bearing 24 VDC voltage rating.

Suppliers

Company
Product
Description
Supplier Links
Motor; 24 VDC; 3.7 A (Max.) (Rated Load); 74.6 W; 3750 RPM (No Load); 24 Oz-in. - 70217714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor; 24 VDC; 3.7 A (Max.) (Rated Load); 74.6 W; 3750 RPM (No Load); 24 Oz-in.
70217714
Motor; 24 VDC; 3.7 A (Max.) (Rated Load); 74.6 W; 3750 RPM (No Load); 24 Oz-in. 70217714
DC Permanent Magnet Motor 180 °C winding insulation Ball bearing 24 VDC voltage rating.

DC Permanent Magnet Motor

  • 180 °C winding insulation
  • Ball bearing
    24 VDC voltage rating.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category DC Motors
Product Number 70217714
Product Name Motor; 24 VDC; 3.7 A (Max.) (Rated Load); 74.6 W; 3750 RPM (No Load); 24 Oz-in.
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP37-12-024Z - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
View Details
Brushless Motor - YHD-BL3626 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details