Allied Motion Technologies, Inc. Motor; 24 VDC; 3.1 A (Max.) (Rated Load); 74.6 W; 3700 RPM (No Load); 20 Oz-in. 537A132-3

Description
DC Permanent Magnet Motor 180 °C winding insulation Ball bearing 24 VDC voltage rating.
Description
DC Permanent Magnet Motor 180 °C winding insulation Ball bearing 24 VDC voltage rating.

Suppliers

Company
Product
Description
Supplier Links
Motor; 24 VDC; 3.1 A (Max.) (Rated Load); 74.6 W; 3700 RPM (No Load); 20 Oz-in. - 70217724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor; 24 VDC; 3.1 A (Max.) (Rated Load); 74.6 W; 3700 RPM (No Load); 20 Oz-in.
70217724
Motor; 24 VDC; 3.1 A (Max.) (Rated Load); 74.6 W; 3700 RPM (No Load); 20 Oz-in. 70217724
DC Permanent Magnet Motor 180 °C winding insulation Ball bearing 24 VDC voltage rating.

DC Permanent Magnet Motor

  • 180 °C winding insulation
  • Ball bearing
    24 VDC voltage rating.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category DC Motors
Product Number 70217724
Product Name Motor; 24 VDC; 3.1 A (Max.) (Rated Load); 74.6 W; 3700 RPM (No Load); 20 Oz-in.
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-27-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 0.4 In-lbs (0.4082 kg-cm)
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Brushed Motors - MMP D22-490E-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushed DC Motor - 40ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details