DC Permanent Magnet Spur Gearmotors
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 70217722 |
| Product Name | Gearmotor; 24 VDC; 1 A (Max.) @ Rated Torque; 5200 RPM + 10% @ No Load; 127.78 |
| Motor Type | AC Motor; DC Motor |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 1 amps |