Allied Motion Technologies, Inc. Motor; 12 VDC; 0.250 A (Max.) (No Load); 22.4 W; 5200 RPM (No Load); 4 Oz-in. 403A6005-2

Description
Short Stack DC Ceramic Permanent Magnet Motor 180 °C winding insulation Sleeve bearing 12 VDC voltage rating.
Description
Short Stack DC Ceramic Permanent Magnet Motor 180 °C winding insulation Sleeve bearing 12 VDC voltage rating.

Suppliers

Company
Product
Description
Supplier Links
Motor; 12 VDC; 0.250 A (Max.) (No Load); 22.4 W; 5200 RPM (No Load); 4 Oz-in. - 70217699 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor; 12 VDC; 0.250 A (Max.) (No Load); 22.4 W; 5200 RPM (No Load); 4 Oz-in.
70217699
Motor; 12 VDC; 0.250 A (Max.) (No Load); 22.4 W; 5200 RPM (No Load); 4 Oz-in. 70217699
Short Stack DC Ceramic Permanent Magnet Motor 180 °C winding insulation Sleeve bearing 12 VDC voltage rating.

Short Stack DC Ceramic Permanent Magnet Motor

  • 180 °C winding insulation
  • Sleeve bearing
    12 VDC voltage rating.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category DC Motors
Product Number 70217699
Product Name Motor; 12 VDC; 0.250 A (Max.) (No Load); 22.4 W; 5200 RPM (No Load); 4 Oz-in.
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIN34-32-CDYA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 8.4 In-lbs (9.69 kg-cm)
View Details
Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
Brushed Motors - MMP D33-455K-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details