GEN3SYS® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200® coating increases tool life up to 50% when compared tocompetitor's premium coatings.
| Allied Machine & Engineering Corp. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 60315H-20FM |
| Product Name | GEN3SYS® Drill Holder |
| Product | Drill |
| Units | Metric |
| Drill Type | Twist |
| Rotation | RightHand |
| Cutting Application | General Purpose; Aluminum; Stainless; Steel |