Allied Machine & Engineering Corp. ASC 320 Solid Carbide Series 9 390E02656A21M

Description
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)
Datasheet
Description
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASC 320 Solid Carbide Series 9 - 390E02656A21M - Allied Machine & Engineering Corp.
Dover, OH, USA
ASC 320 Solid Carbide Series 9
390E02656A21M
ASC 320 Solid Carbide Series 9 390E02656A21M
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)

ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 390E02656A21M
Product Name ASC 320 Solid Carbide Series 9
Product Drill
Units Fractional
Drill Type Twist
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216268 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.063 inch (27.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Wire Installation Drill Bit - 48-13-7237 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details