Allied Machine & Engineering Corp. ASC 320 Solid Carbide Series 6 360M19250A21M

Description
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)
Datasheet
Description
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASC 320 Solid Carbide Series 6 - 360M19250A21M - Allied Machine & Engineering Corp.
Dover, OH, USA
ASC 320 Solid Carbide Series 6
360M19250A21M
ASC 320 Solid Carbide Series 6 360M19250A21M
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)

ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 360M19250A21M
Product Name ASC 320 Solid Carbide Series 6
Product Drill
Units Fractional
Drill Type Twist
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-114 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
#28 Carbide Jobber Drill with Composite Tip - 220-1405 #28 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details