Allied Machine & Engineering Corp. ASC 320 Solid Carbide Series 6 360M10000A21M

Description
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)
Datasheet
Description
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASC 320 Solid Carbide Series 6 - 360M10000A21M - Allied Machine & Engineering Corp.
Dover, OH, USA
ASC 320 Solid Carbide Series 6
360M10000A21M
ASC 320 Solid Carbide Series 6 360M10000A21M
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)

ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 360M10000A21M
Product Name ASC 320 Solid Carbide Series 6
Product Drill
Units Fractional
Drill Type Twist
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-8957 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details