Allied Machine & Engineering Corp. ASC 320 Solid Carbide Series 3.5 335M15000A21M

Description
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)
Datasheet
Description
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASC 320 Solid Carbide Series 3.5 - 335M15000A21M - Allied Machine & Engineering Corp.
Dover, OH, USA
ASC 320 Solid Carbide Series 3.5
335M15000A21M
ASC 320 Solid Carbide Series 3.5 335M15000A21M
ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)

ASC 320® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use in a wide range of applications. Size Range: 0.1250" - 0.7874" (3,00mm - 20,00mm)

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 335M15000A21M
Product Name ASC 320 Solid Carbide Series 3.5
Product Drill
Units Fractional
Drill Type Twist
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711500-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
Drill Bit - 91615 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details