Minerallac Company Drill Bit 91615

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH 9/32 INCH SHANK SIZE 9/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH 9/32 INCH SHANK SIZE 9/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91615 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91615
Drill Bit 91615
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH 9/32 INCH SHANK SIZE 9/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • TWO TONE FINISH
  • 4-1/4 INCH OVERALL LENGTH
  • 2-15/16 INCH FLUTE LENGTH
  • 9/32 INCH SHANK SIZE
  • 9/32 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 12
Datasheet
Drill Bit - 91615 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91615
Drill Bit 91615
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH 9/32 INCH SHANK SIZE 9/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • TWO TONE FINISH
  • 4-1/4 INCH OVERALL LENGTH
  • 2-15/16 INCH FLUTE LENGTH
  • 9/32 INCH SHANK SIZE
  • 9/32 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91615
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Diameter 0.281 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.075 inch (1.9 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Masonry Bit - 59991 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details