Allied Machine & Engineering Corp. T-A® Holders XL Length 27070S-300L

Description
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.
Datasheet
Description
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-A® Holders XL Length - 27070S-300L - Allied Machine & Engineering Corp.
Dover, OH, USA
T-A® Holders XL Length
27070S-300L
T-A® Holders XL Length 27070S-300L
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.

XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 27070S-300L
Product Name T-A® Holders XL Length
Product Drill
Units Fractional
Drill Type Twist; Extension; Spade Drill
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Wood Spade Bit - NIR1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Straight
View Details