GB-4R -- POWERLOCK® THREADING INSERT
Greenleaf Corporation
Powerlock® Threading Insert
GB-4R
Description
Threading insert
Description
Threading insert
Suppliers
Powerlock® Threading Insert
GB-4R
Supplier's Site
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
GB-4R |
|
Product Name
|
Powerlock® Threading Insert |
|
Application
|
Threading
|
|
Shape
|
Rhombic
|
|
Tip Angle
|
55°
|
|
Thickness
|
0.255 inch (6.5 mm)
|
|
Material
|
Carbide
|
Unlock Full Specs
to access all available technical data
Similar Products
SCT - Scientific Cutting Tools, Inc.
Application
Boring
Shape
Diamond; Triangle
I.C.
0.156 inch (4.0 mm)
View Details
Application
Cutoff
Shape
Custom Fit; Indexable
Thickness
0.098 inch (2.5 mm)
View Details
Application
Milling; Turning
Shape
Square; Chipbreaker
Tip Angle
90°
View Details