Allied Machine & Engineering Corp. 3 Series Spot and Chamfer 153A-46-SP

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
3 Series Spot and Chamfer
153A-46-SP
3 Series Spot and Chamfer 153A-46-SP
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 153A-46-SP
Product Name 3 Series Spot and Chamfer
Application Drilling
Shape Chamfer; Chipbreaker
Tip Angle 90°
I.C. 1.811 inch (46.0 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® ABNIR Surface Prep Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
80° Diamond Chip Control Insert - CNGG-432-TF - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details