Greenleaf Corporation 80° Diamond Chip Control Insert CNGG-432-TF

Description
80 degree diamond insert, precision finishing config
Description
80 degree diamond insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNGG-432-TF - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNGG-432-TF
80° Diamond Chip Control Insert CNGG-432-TF
80 degree diamond insert, precision finishing config

80 degree diamond insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGG-432-TF
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
WhizThread Threading Inserts for Threading Whitworth - Style T-W - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details