Allied Components International Inductors, Coils, Chokes - Fixed Inductors PCHC1265HP-101M

Description
Win Source Part Number: 1349967-PCHC1265HP-1 01M Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Inductance: 100 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 1 Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 165mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH info available upon request HTSUS: 8504.50.4000 Mfr: Allied Components International Current - Saturation (Isat): 5.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1349967-PCHC1265HP-1 01M Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Inductance: 100 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 1 Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 165mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH info available upon request HTSUS: 8504.50.4000 Mfr: Allied Components International Current - Saturation (Isat): 5.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1349967-PCHC1265HP-101M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1349967-PCHC1265HP-101M
Inductors, Coils, Chokes - Fixed Inductors 1349967-PCHC1265HP-101M
Win Source Part Number: 1349967-PCHC1265HP-1 01M Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Inductance: 100 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 1 Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 165mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH info available upon request HTSUS: 8504.50.4000 Mfr: Allied Components International Current - Saturation (Isat): 5.5A

Win Source Part Number: 1349967-PCHC1265HP-101M
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Inductance: 100 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 1
Tolerance: ±20%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 165mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH info available upon request
HTSUS: 8504.50.4000
Mfr: Allied Components International
Current - Saturation (Isat): 5.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1349967-PCHC1265HP-101M
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Common Mode Chokes - 486-3175-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details