Alliance Memory, Inc. Memory PC28F640P30BF65B

Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-PC28F640P30BF65BDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - 1450-PC28F640P30BF65BCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - 1450-PC28F640P30BF65BTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - Flash - PC28F640P30BF65B - 888624-PC28F640P30BF65B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F640P30BF65B
888624-PC28F640P30BF65B
Memory - Flash - PC28F640P30BF65B 888624-PC28F640P30BF65B
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 888624-PC28F640P30BF 65B Series: Axcell™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52 MHz 65 ns 64-EasyBGA (10x13) Package: 64-TBGA Package: Reel - TR Mounting: Surface Mount Family Name: PC28F640 Categories: Integrated Circuits (ICs) Case / Package: 64-EasyBGA (10x13) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1450-PC28F640P30BF65 BTR, 1450-PC28F640P30BF65 BDKR, 1450-PC28F640P30BF65 BCT

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 888624-PC28F640P30BF65B
Series: Axcell™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52 MHz 65 ns 64-EasyBGA (10x13)
Package: 64-TBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: PC28F640
Categories: Integrated Circuits (ICs)
Case / Package: 64-EasyBGA (10x13)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1450-PC28F640P30BF65BTR, 1450-PC28F640P30BF65BDKR, 1450-PC28F640P30BF65BCT

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - PC28F640P30BF65B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
PC28F640P30BF65B
Integrated Circuits (ICs) - Memory PC28F640P30BF65B
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Memory - PC28F640P30BF65B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-PC28F640P30BF65BDKR-ND 888624-PC28F640P30BF65B PC28F640P30BF65B PC28F640P30BF65B PC28F640P30BF65B
Product Name Memory Memory - Flash - PC28F640P30BF65B Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 64-TBGA BGA; 64-EasyBGA (10x13) BGA BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - 16-4072-01A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details