IC FLASH 32MBIT SPI 16SOP2 Product overview: N25Q032A13ESFA0F from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q032A13ESFA0F
FLASH - NOR Memory IC 32Mb (8M x 4) SPI 108MHz 16-SOP2
IC FLSH 32MBIT SPI 108MHZ 16SOP2
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 16-SOP2
IC FLSH 32MBIT SPI 108MHZ 16SOP2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-N25Q032A13ESFA0F | 1450-N25Q032A13ESFA0FTR-ND | N25Q032A13ESFA0F | N25Q032A13ESFA0F | N25Q032A13ESFA0F |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 5.00E6 ns | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Address Bus Width | 8 bits |