Alliance Memory, Inc. 3.3V 133MHz Memory IC and Storage Component MT48LC64M8A2TG-75 IT:C

Description
DRAM 512M 3.3V 133MHz 64M x 8 IND TEMP Product overview: MT48LC64M8A2TG-75 IT:C from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC64M8A2TG-7 5 IT:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DRAM 512M 3.3V 133MHz 64M x 8 IND TEMP Product overview: MT48LC64M8A2TG-75 IT:C from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC64M8A2TG-7 5 IT:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 133MHz Memory IC and Storage Component - 774-MT48LC64M8A2TG-75 IT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 133MHz Memory IC and Storage Component
774-MT48LC64M8A2TG-75 IT:C
3.3V 133MHz Memory IC and Storage Component 774-MT48LC64M8A2TG-75 IT:C
DRAM 512M 3.3V 133MHz 64M x 8 IND TEMP Product overview: MT48LC64M8A2TG-75 IT:C from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC64M8A2TG-7 5 IT:C can be used for catalog matching and distributor lookup.

DRAM 512M 3.3V 133MHz 64M x 8 IND TEMP Product overview: MT48LC64M8A2TG-75 IT:C from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC64M8A2TG-75 IT:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 774-MT48LC64M8A2TG-75 IT:C
Product Name 3.3V 133MHz Memory IC and Storage Component
Memory Category DRAM Chip
Access Time 5.4 ns
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details