Win Source Part Number: 1046087-AS7C3256A-20
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 20 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package: 28-TSOP I
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): 71V256SA20PZG; CY7C1399BN-15ZXI; CY7C1399BN-15ZXIT; 71V256SA15PZGI; 71V256SA15PZG; IS62LV256AL-20TLIAS7
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Alliance Memory, Inc.
Base Product Number: AS7C3256
IC SRAM 256KBIT PAR 28TSOP I Product overview: AS7C3256A-20TCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3256A-20TCNT
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-TSOP I
IC SRAM 256KBIT PAR 28TSOP I
IC SRAM 256KBIT PAR 28TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1046087-AS7C3256A-20TCNTR | 774-AS7C3256A-20TCNTR | AS7C3256A-20TCNTR-ND | AS7C3256A-20TCNTR | AS7C3256A-20TCNTR | AS7C3256A-20TCNTR | AS7C3256A-20TCNTR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | 256K,SRAM,32K x 8,3.3V,28pin TSOP 1 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | |||
| Cycle Time | 20 ns | 20 ns | 20 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |