SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ Product overview: AS7C3256A-20JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C3256A-20JCN can be used for catalog matching and distributor lookup.
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147531-AS7C3256A-20
Manufacturer Homepage: www.alsc.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS7C3256A-20JCN-ND | 774-AS7C3256A-20JCN | 1147531-AS7C3256A-20JCN | AS7C3256A-20JCN | AS7C3256A-20JCN | AS7C3256A-20JCN | AS7C3256A-20JCN |
| Product Name | Memory | Memory IC and Storage Component | Memory - AS7C3256A-20JCN | 256K,SRAM,32K x 8,3.3V,28pin SOJ | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | "28-BSOJ (0.300"", 7.62mm Width)" | SOJ; Tube | SOJ | 28-BSOJ (0.300\", 7.62mm Width) | |||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |