The AS7C32098A-20TCN is a 2Mbit (2,097,152 bits) asynchronous CMOS Static Random Access Memory (SRAM) device organized as 131,072 words vó 16 bits. It operates with a supply voltage of 3.3V and features a maximum address access time of 20 ns, making it suitable for high-performance applications. The device supports low power consumption, with a maximum active power of 650 mW and a standby power consumption of 28.8 mW. This SRAM includes individual byte read/write controls, allowing for flexible data handling, and is compatible with both TTL and CMOS logic levels. It is housed in a 44-pin TSOP 2 package, which adheres to JEDEC standards. The device is designed for industrial and commercial temperature ranges, with an operational temperature of -40°C to 85°C for industrial applications. ESD protection is rated at 2000 volts, enhancing reliability in various environments. Engineers looking for a high-speed, low-power memory solution with easy interfacing capabilities may find the AS7C32098A-20TCN suitable for their projects.
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 20ns 44-TSOP2
SRAM - Asynchronous Memory IC 2Mbit Parallel 20 ns 44-TSOP2
IC SRAM 2MBIT PARALLEL 44TSOP2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 2MBIT PARALLEL 44TSOP2
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS7C32098A-20TCN-ND | AS7C32098A-20TCN | AS7C32098A-20TCN | AS7C32098A-20TCN | AS7C32098A-20TCN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 2M,SRAM,128K x 16,3.3V,44pin TSOP II | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | TSOP; 44pin TSOP II |