The AS7C316098A-10TIN is a high-speed CMOS static random access memory (SRAM) device with a capacity of 16M bits, organized as 1024K words by 16 bits. It features a fast access time of 10 nanoseconds and operates with a single power supply voltage ranging from 2.7V to 3.6V. The typical operating current is 90mA, while the standby current is 4mA, making it suitable for low-power applications. This SRAM is fully static and TTL compatible, ensuring ease of integration into various systems. It includes tri-state outputs and data byte control for efficient data handling. The device is available in two package types: a 48-pin TSOP-I and a 48-ball TFBGA, with the AS7C316098A-10TIN specifically offered in the TSOP-I package. It is rated for industrial temperature ranges from -40°C to 85°C, making it suitable for demanding environments. The device also supports a minimum data retention voltage of 1.5V.
IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: AS7C316098A-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C316098A-10TI
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 16MBIT PARALLEL 48TSOP I
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS7C316098A-10TIN | 1450-1057-ND | AS7C316098A-10TIN | AS7C316098A-10TIN | AS7C316098A-10TIN | AS7C316098A-10TIN |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | 16M,SRAM,1024k x 16,3.3V,48pin TSOP I | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | |||
| Cycle Time | 10 ns | 10 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |