Manufacturer: Alliance Memory, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969257-AS7C256B-12JI
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 256 kb
Number of Pins: 28
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969257-AS7C256B-12JIN |
| Product Name | OEM Parts - OEM Parts (A - B) - AS7C256B-12JIN |