Alliance Memory, Inc. Memory - RAM - AS7C164-20JCN AS7C164-20JCN

Description
Manufacturer: Alliance Memory, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018633-AS7C164-20JC N Number of Ports: 1 Operating Supply Voltage: 5 V Memory Type: SDR Memory Size: 8 kB Interface: Parallel Access Time: 20 ns Density: 64 kb Number of Pins: 28 Categories: RAM Alternative Parts (Cross-Reference): 7164S20TPG; 7164S20YG; 7164L20YG; AS7C164A-15JCN; AS6C6264-55SIN; AS6C6264-55PCN; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Address Bus Width: 13 b
Request a Quote
Description
Manufacturer: Alliance Memory, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018633-AS7C164-20JC N Number of Ports: 1 Operating Supply Voltage: 5 V Memory Type: SDR Memory Size: 8 kB Interface: Parallel Access Time: 20 ns Density: 64 kb Number of Pins: 28 Categories: RAM Alternative Parts (Cross-Reference): 7164S20TPG; 7164S20YG; 7164L20YG; AS7C164A-15JCN; AS6C6264-55SIN; AS6C6264-55PCN; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Address Bus Width: 13 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - AS7C164-20JCN - 1018633-AS7C164-20JCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - AS7C164-20JCN
1018633-AS7C164-20JCN
Memory - RAM - AS7C164-20JCN 1018633-AS7C164-20JCN
Manufacturer: Alliance Memory, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018633-AS7C164-20JC N Number of Ports: 1 Operating Supply Voltage: 5 V Memory Type: SDR Memory Size: 8 kB Interface: Parallel Access Time: 20 ns Density: 64 kb Number of Pins: 28 Categories: RAM Alternative Parts (Cross-Reference): 7164S20TPG; 7164S20YG; 7164L20YG; AS7C164A-15JCN; AS6C6264-55SIN; AS6C6264-55PCN; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Address Bus Width: 13 b

Manufacturer: Alliance Memory, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018633-AS7C164-20JCN
Number of Ports: 1
Operating Supply Voltage: 5 V
Memory Type: SDR
Memory Size: 8 kB
Interface: Parallel
Access Time: 20 ns
Density: 64 kb
Number of Pins: 28
Categories: RAM
Alternative Parts (Cross-Reference): 7164S20TPG; 7164S20YG; 7164L20YG; AS7C164A-15JCN; AS6C6264-55SIN; AS6C6264-55PCN;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Address Bus Width: 13 b

Buy Now
5 V Memory IC and Storage Component - 774-AS7C164-20JCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 V Memory IC and Storage Component
774-AS7C164-20JCN
5 V Memory IC and Storage Component 774-AS7C164-20JCN
AS7C164 Series 64-kbit (8 K x 8) 5 V 20 ns CMOS Static RAM - SOJ-28 Product overview: AS7C164-20JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C164-20JCN can be used for catalog matching and distributor lookup.

AS7C164 Series 64-kbit (8 K x 8) 5 V 20 ns CMOS Static RAM - SOJ-28 Product overview: AS7C164-20JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C164-20JCN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1018633-AS7C164-20JCN 774-AS7C164-20JCN
Product Name Memory - RAM - AS7C164-20JCN 5 V Memory IC and Storage Component
Memory Category SDR SDR
Access Time 20 ns 20 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4072-01A-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers