IC SRAM 1MBIT PARALLEL 44SOJ Product overview: AS7C1026C-15JIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C1026C-15JIN can be used for catalog matching and distributor lookup.
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911751-AS7C1026C-15J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15 ns 44-SOJ
Package: 44-BSOJ (0.400", 10.16mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AS7C1026
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOJ
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 1450-1199-5, AS7C1026C-15JIN-ND
IC SRAM 1MBIT PARALLEL 44SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS7C1026C-15JIN | 911751-AS7C1026C-15JIN | AS7C1026C-15JIN | AS7C1026C-15JIN | AS7C1026C-15JIN | AS7C1026C-15JIN |
| Product Name | Memory IC and Storage Component | Memory - SRAM - AS7C1026C-15JIN | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | 1M,SRAM,64K x 16,5V,44pin SOJ(400mil) |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Access Time | 15 ns | 15 ns | 15 ns | |||
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |