Alliance Memory, Inc. Memory AS7C1026B-12TCNTR

Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP2
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C1026B-12TCNTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP2

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP2

Buy Now Datasheet
Memory - SRAM - AS7C1026B-12TCNTR - 039277-AS7C1026B-12TCNTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C1026B-12TCNTR
039277-AS7C1026B-12TCNTR
Memory - SRAM - AS7C1026B-12TCNTR 039277-AS7C1026B-12TCNTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 039277-AS7C1026B-12T CNTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP2 (10.2x18.4) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 039277-AS7C1026B-12TCNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C1026B-12TCNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C1026B-12TCNTR
Memory IC and Storage Component 774-AS7C1026B-12TCNTR
IC SRAM 1MBIT PARALLEL 44TSOP2 Product overview: AS7C1026B-12TCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C1026B-12TCNT R can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 44TSOP2 Product overview: AS7C1026B-12TCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C1026B-12TCNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS7C1026B-12TCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP2

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP2

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 44TSOP2

IC SRAM 1MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C1026B-12TCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C1026B-12TCNTR
Integrated Circuits (ICs) - Memory - Memory AS7C1026B-12TCNTR
IC SRAM 1MBIT PARALLEL 44TSOP2

IC SRAM 1MBIT PARALLEL 44TSOP2

Supplier's Site
IC SRAM 1MBIT PARALLEL 44TSOP2

IC SRAM 1MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
1M,SRAM,64K x 16,5V,44pin TSOP II - AS7C1026B-12TCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
1M,SRAM,64K x 16,5V,44pin TSOP II
AS7C1026B-12TCNTR
1M,SRAM,64K x 16,5V,44pin TSOP II AS7C1026B-12TCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C1026B-12TCNTR-ND 039277-AS7C1026B-12TCNTR 774-AS7C1026B-12TCNTR AS7C1026B-12TCNTR AS7C1026B-12TCNTR AS7C1026B-12TCNTR AS7C1026B-12TCNTR AS7C1026B-12TCNTR
Product Name Memory Memory - SRAM - AS7C1026B-12TCNTR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory 1M,SRAM,64K x 16,5V,44pin TSOP II
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" SOP; 44-TSOP2 (10.2x18.4) TSOP; Tape & Reel (TR) 44-TSOP (0.400\", 10.16mm Width) 44-TSOP (0.400", 10.16mm Width) TSOP; 44pin TSOP II
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B256I-SFXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers