IC SRAM 8MBIT PARALLEL 44TSOP II
Category: IT infrastructure Memory
Win Source Part Number: 1455604-AS6C8016B-55
Manufacturer: Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS6C8016B-55ZIN-ND | 1455604-AS6C8016B-55ZIN | AS6C8016B-55ZIN | AS6C8016B-55ZIN |
| Product Name | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 55 ns | 44-TSOP (0.400\", 10.16mm Width) |