Alliance Memory, Inc. Memory AS6C8016A-55BIN

Description
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 48-FPBGA (10x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 48-FPBGA (10x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1424-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 48-FPBGA (10x8)

SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 48-FPBGA (10x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS6C8016A-55BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C8016A-55BIN
Memory IC and Storage Component 774-AS6C8016A-55BIN
IC SRAM 8MBIT PARALLEL 48FPBGA Product overview: AS6C8016A-55BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C8016A-55BIN can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 48FPBGA Product overview: AS6C8016A-55BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C8016A-55BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS6C8016A-55BIN - 911746-AS6C8016A-55BIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C8016A-55BIN
911746-AS6C8016A-55BIN
Memory - SRAM - AS6C8016A-55BIN 911746-AS6C8016A-55BIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911746-AS6C8016A-55B IN Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55 ns 48-FPBGA (10x8) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 48-FPBGA (10x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: AS6C8016A-55BIN-ND, 1450-1424

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911746-AS6C8016A-55BIN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55 ns 48-FPBGA (10x8)
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 48-FPBGA (10x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: AS6C8016A-55BIN-ND, 1450-1424

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C8016A-55BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C8016A-55BIN
Integrated Circuits (ICs) - Memory - Memory AS6C8016A-55BIN
IC SRAM 8MBIT PARALLEL 48FPBGA

IC SRAM 8MBIT PARALLEL 48FPBGA

Supplier's Site
SRAM 8M, 2.8-3.6V, 55ns 512K x 16 Asyn SRAM - AS6C8016A-55BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 8M, 2.8-3.6V, 55ns 512K x 16 Asyn SRAM
AS6C8016A-55BIN
SRAM 8M, 2.8-3.6V, 55ns 512K x 16 Asyn SRAM AS6C8016A-55BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 8MBIT PARALLEL 48FPBGA

IC SRAM 8MBIT PARALLEL 48FPBGA

Supplier's Site Datasheet
Memory - AS6C8016A-55BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-FPBGA (10x8)

SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-FPBGA (10x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1424-ND 774-AS6C8016A-55BIN 911746-AS6C8016A-55BIN AS6C8016A-55BIN AS6C8016A-55BIN AS6C8016A-55BIN AS6C8016A-55BIN
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS6C8016A-55BIN Integrated Circuits (ICs) - Memory - Memory SRAM 8M, 2.8-3.6V, 55ns 512K x 16 Asyn SRAM Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 48-VFBGA BGA; Tray BGA; 48-FPBGA (10x8) FPBGA-48 BGA; 48-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 04188CBLBB-25 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details