IC SRAM 64KBIT PARALLEL 28SOP Product overview: AS6C6264A-70SIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C6264A-70SIN can be used for catalog matching and distributor lookup.
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147446-AS6C6264A-70
Manufacturer Homepage: www.alsc.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC SRAM 64KBIT PARALLEL 28SOP
IC SRAM 64KBIT PARALLEL 28SOP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS6C6264A-70SIN | 1147446-AS6C6264A-70SIN | AS6C6264A-70SIN | AS6C6264A-70SIN | AS6C6264A-70SIN | AS6C6264A-70SIN |
| Product Name | Memory IC and Storage Component | Memory - AS6C6264A-70SIN | Integrated Circuits (ICs) - Memory - Memory | Memory | SRAM 64K, 4.5-5.5V, 70ns 8K x 8 Asynch SRAM | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | |
| Access Time | 70 ns | 70 ns | 70 ns | |||
| Cycle Time | 70 ns | 70 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |