IC SRAM 4MBIT PARALLEL 44TSOP2
IC SRAM 4MBIT PARALLEL 44TSOP2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 44-TSOP2
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS6C4016A-45ZINTR | AS6C4016A-45ZINTR | AS6C4016A-45ZINTR | AS6C4016A-45ZINTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | SRAM 4M, 3V, 45ns 256Kx16 LP Asyn SRAM | Memory |
| Memory Category | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | |
| Cycle Time | 45 ns |