Alliance Memory, Inc. Memory AS6C4008A-55TIN

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS6C4008A-55TIN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I

Buy Now Datasheet
Memory - AS6C4008A-55TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP I

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP I

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 32TSOP I

IC SRAM 4MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C4008A-55TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C4008A-55TIN
Integrated Circuits (ICs) - Memory - Memory AS6C4008A-55TIN
IC SRAM 4MBIT PARALLEL 32TSOP I

IC SRAM 4MBIT PARALLEL 32TSOP I

Supplier's Site
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM - AS6C4008A-55TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM
AS6C4008A-55TIN
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM AS6C4008A-55TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS6C4008A-55TIN-ND AS6C4008A-55TIN AS6C4008A-55TIN AS6C4008A-55TIN AS6C4008A-55TIN
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" 32-TFSOP (0.724\", 18.40mm Width) TSOP; TSOP32
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 8611200826 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details