Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147444-AS6C4008-55S
Manufacturer Homepage: www.alsc.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-sTSOP
IC SRAM 4MBIT PARALLEL 32STSOP Product overview: AS6C4008-55STIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55STIN can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 4MBIT PARALLEL 32STSOP
IC SRAM 4MBIT PARALLEL 32STSOP
IC SRAM 4MBIT PARALLEL 32STSOP
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-sTSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1147444-AS6C4008-55STIN | 1450-1029-ND | 774-AS6C4008-55STIN | AS6C4008-55STIN | AS6C4008-55STIN | AS6C4008-55STIN | AS6C4008-55STIN | AS6C4008-55STIN |
| Product Name | Memory - AS6C4008-55STIN | Memory | Memory IC and Storage Component | SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |||
| Package Type | "32-LFSOP (0.465"", 11.80mm Width)" | Tray | TSOP; STSOP32 | 32-LFSOP (0.465", 11.80mm Width) | 32-LFSOP (0.465\", 11.80mm Width) |