Alliance Memory, Inc. Memory - SRAM - AS6C4008-55SINTR AS6C4008-55SINTR

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 809352-AS6C4008-55SI NTR Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Supplier Device Package: 32-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-SOIC (0.445", 11.30mm Width) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 809352-AS6C4008-55SI NTR Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Supplier Device Package: 32-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-SOIC (0.445", 11.30mm Width) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS6C4008-55SINTR - 809352-AS6C4008-55SINTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C4008-55SINTR
809352-AS6C4008-55SINTR
Memory - SRAM - AS6C4008-55SINTR 809352-AS6C4008-55SINTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 809352-AS6C4008-55SI NTR Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Supplier Device Package: 32-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-SOIC (0.445", 11.30mm Width) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 809352-AS6C4008-55SINTR
Packaging: Reel
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Supplier Device Package: 32-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 32-SOIC (0.445", 11.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Memory IC and Storage Component - 774-AS6C4008-55SINTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C4008-55SINTR
Memory IC and Storage Component 774-AS6C4008-55SINTR
IC SRAM 4MBIT PARALLEL 32SOP Product overview: AS6C4008-55SINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55SINTR can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32SOP Product overview: AS6C4008-55SINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55SINTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-AS6C4008-55SINDKR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP

Buy Now Datasheet
Memory - 1450-AS6C4008-55SINCT-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP

Buy Now Datasheet
Memory - 1450-AS6C4008-55SINTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site Datasheet
Memory - AS6C4008-55SINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-SOP

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C4008-55SINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C4008-55SINTR
Integrated Circuits (ICs) - Memory - Memory AS6C4008-55SINTR
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site Datasheet
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM - AS6C4008-55SINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM
AS6C4008-55SINTR
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM AS6C4008-55SINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 809352-AS6C4008-55SINTR 774-AS6C4008-55SINTR 1450-AS6C4008-55SINDKR-ND AS6C4008-55SINTR AS6C4008-55SINTR AS6C4008-55SINTR AS6C4008-55SINTR AS6C4008-55SINTR
Product Name Memory - SRAM - AS6C4008-55SINTR Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
 - CY14E256Q5A-SXQ - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Package Type PG-DSO-8
View Details
3 suppliers