Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 32Mbit Parallel 55 ns 48-TSOP I
IC SRAM 32MBIT PARALLEL 48TSOP I
IC SRAM 32MBIT PARALLEL 48TSOP I
| Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS6C3216-55TINTR | AS6C3216-55TINTR | AS6C3216-55TINTR | AS6C3216-55TINTR |
| Product Name | SRAM 32M, 3V, 55ns 2048K x 16 Asyn SRAM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Package Type | TSOP; TSOP48 | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Access Time | 55 ns | 55 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |