Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1320407-AS6C2008A-55
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 72
Mounting: Surface Mount
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 55 ns
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 32-SOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-SOIC (0.445", 11.30mm Width)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Base Product Number: AS6C2008
RoHS Status: ROHS3 Compliant
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-SOP
IC SRAM 2MBIT PARALLEL 32SOP Product overview: AS6C2008A-55SIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C2008A-55SIN can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 2MBIT PARALLEL 32SOP
IC SRAM 2MBIT PARALLEL 32SOP
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1320407-AS6C2008A-55SIN | AS6C2008A-55SIN-ND | 774-AS6C2008A-55SIN | AS6C2008A-55SIN | AS6C2008A-55SIN | AS6C2008A-55SIN | AS6C2008A-55SIN |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC and Storage Component | SRAM 2M, 3.3V, 55ns 256K x 8 Asynch SRAM | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | |||
| Cycle Time | 55 ns | 55 ns | 55 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |