Alliance Memory, Inc. Memory IC and Storage Component AS6C1616A-55BINTR

Description
IC SRAM 16MBIT PARALLEL 48FPBGA Product overview: AS6C1616A-55BINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C1616A-55BINT R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 16MBIT PARALLEL 48FPBGA Product overview: AS6C1616A-55BINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C1616A-55BINT R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS6C1616A-55BINTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C1616A-55BINTR
Memory IC and Storage Component 774-AS6C1616A-55BINTR
IC SRAM 16MBIT PARALLEL 48FPBGA Product overview: AS6C1616A-55BINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C1616A-55BINT R can be used for catalog matching and distributor lookup.

IC SRAM 16MBIT PARALLEL 48FPBGA Product overview: AS6C1616A-55BINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C1616A-55BINTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS6C1616A-55BINTR - 861936-AS6C1616A-55BINTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C1616A-55BINTR
861936-AS6C1616A-55BINTR
Memory - SRAM - AS6C1616A-55BINTR 861936-AS6C1616A-55BINTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861936-AS6C1616A-55B INTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 55 ns 48-FPBGA (10x8) Package: Reel - TR Package: 48-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 48-FPBGA (10x8) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 861936-AS6C1616A-55BINTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 55 ns 48-FPBGA (10x8)
Package: Reel - TR
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 48-FPBGA (10x8)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
SRAM 16M, 2.7-3.6V, 55ns 1024K x 16 Asyn SRAM - AS6C1616A-55BINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 16M, 2.7-3.6V, 55ns 1024K x 16 Asyn SRAM
AS6C1616A-55BINTR
SRAM 16M, 2.7-3.6V, 55ns 1024K x 16 Asyn SRAM AS6C1616A-55BINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS6C1616A-55BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 48-FPBGA (10x8)

SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 48-FPBGA (10x8)

Buy Now Datasheet
IC SRAM 16MBIT PARALLEL 48FPBGA

IC SRAM 16MBIT PARALLEL 48FPBGA

Supplier's Site Datasheet
IC SRAM 16MBIT PARALLEL 48FPBGA

IC SRAM 16MBIT PARALLEL 48FPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C1616A-55BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C1616A-55BINTR
Integrated Circuits (ICs) - Memory - Memory AS6C1616A-55BINTR
IC SRAM 16MBIT PARALLEL 48FPBGA

IC SRAM 16MBIT PARALLEL 48FPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS6C1616A-55BINTR 861936-AS6C1616A-55BINTR AS6C1616A-55BINTR AS6C1616A-55BINTR AS6C1616A-55BINTR AS6C1616A-55BINTR AS6C1616A-55BINTR
Product Name Memory IC and Storage Component Memory - SRAM - AS6C1616A-55BINTR SRAM 16M, 2.7-3.6V, 55ns 1024K x 16 Asyn SRAM Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-CY62126EV30LL-55ZSXETTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
5 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details